Displex 02055, Clear screen protector, 8.3", 9H, 1 pc(s)
Displex 02055. Screen protector type: Clear screen protector, Maximum screen size: 8.3", Hardness: 9H, Light transmission: 92%, Brand compatibility: Apple, Compatibility: iPad mini 8,3'' (6. Gen./7. Gen. 2024). Quantity per pack: 1 pc(s)