Digitus logo

Digitus DN-31126-B rack cabinet 42U Freestanding rack Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18762
Info modified on:
16 Jun 2024, 15:42:06
Bullet Points Digitus DN-31126-B rack cabinet 42U Freestanding rack Black:
  • - Steel front and rear door with 70% perforation, single door
  • - Locking system with swiveling lever handle on the front and rear door (prepared for profile half cylinder; adapter included)
  • - 1-point-locking-mechanism on all doors
  • - 120° door opening angle on front- and rear doors
  • - Side panels are lockable and removable
  • - incl. 4 pieces of leveling feet already pre-configured under the rack
  • - 483 mm (19“) profile rails mounted on the front- and rear side inside of the rack, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - Built-in depth support bars for more stability
  • - Sliding cable entry with rubber sealing on the base
  • - Special roof construction for fan unit with added lid which can be unmounted
  • - Several earthing points for rack components
  • - Equipment mounting depth min.-max.: 688-943 mm
Long product name Digitus DN-31126-B rack cabinet 42U Freestanding rack Black:

42U network cabinet, Unique, 2053x800x1000 mm perforated doors, black

Short summary description Digitus DN-31126-B rack cabinet 42U Freestanding rack Black:

Digitus DN-31126-B, Freestanding rack, 42U, 1763.7 lbs (800 kg), Key lock, Rack rails, Adjustable feet

Long summary description Digitus DN-31126-B rack cabinet 42U Freestanding rack Black:

Digitus DN-31126-B. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1763.7 lbs (800 kg), Key lock, Adjustable feet, Rack rails, International Protection (IP) code: IP20, Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.