Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23544187 data-sheets &
42688 brands
– register (free)
Networking Cables
Digitus DK-1624-015S networking cable Gray 59.1" (1.5 m) Cat6 U/FTP (STP)
Digitus DK-1624-015S networking cable Gray 59.1" (1.5 m) Cat6 U/FTP (STP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Digitus
Product name:
CAT 6 U/FTP Slim patch cord
Article code:
DK-1624-015S
GTIN (EAN/UPC):
4016032467878
Category:
Networking Cables
Icecat Product ID:
85920776
Data-sheet quality:
created/standardized by Icecat
Product views:
40148
Info modified on:
16 Jun 2024, 16:34:59
Product Brochure/Datasheet (389 KB)
Report mistake
Specs
Similar products
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE