Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23555613 data-sheets &
43265 brands
– register (free)
USB Cables
Digitus DA-73109 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB C Black
Digitus DA-73109 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB C Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Digitus
Product name:
Active USB 3.2 Gen1 5G extension cable, USB-C - USB-C, 10m
Article code:
DA-73109
GTIN (EAN/UPC):
4016032497394
Category:
USB Cables
Icecat Product ID:
120733738
Data-sheet quality:
created/standardized by Icecat
Product views:
9791
Info modified on:
06 Jul 2025, 07:44:34
Product Brochure/Datasheet (744 KB)
Report mistake
Specs
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE