Digicom USRV4P-L01, USB 2.0, 480 Mbit/s, Black, LAN, Power, USB, IEEE 802.3, IEEE 802.3u, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...
Digicom USRV4P-L01. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, LED indicators: LAN, Power, USB. Networking standards: IEEE 802.3, IEEE 802.3u. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...