Digicom logo

Digicom RTR3GW21-T03 wireless router Fast Ethernet 3G White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87915
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom RTR3GW21-T03 wireless router Fast Ethernet 3G White:

Digicom RTR3GW21-T03, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 3G, White

Long summary description Digicom RTR3GW21-T03 wireless router Fast Ethernet 3G White:

Digicom RTR3GW21-T03. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G, 2G standards: GSM, 3G standards: HSPA+, UMTS. Security algorithms: 802.1x RADIUS, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv4, IPv6

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.