Digicom logo

Digicom 8E4432 network antenna Omni-directional antenna RP-SMA 3 dBi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62038
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Digicom 8E4432 network antenna Omni-directional antenna RP-SMA 3 dBi:

Digicom 8E4432, 3 dBi, 0.9 / 1.8 / 2.1 GHz, 50 Ω, Omni-directional antenna, RP-SMA, Male

Long summary description Digicom 8E4432 network antenna Omni-directional antenna RP-SMA 3 dBi:

Digicom 8E4432. Antenna gain level (max): 3 dBi, Frequency band: 0.9 / 1.8 / 2.1 GHz, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Connector gender: Male. Height: 3.54" (90 mm), Diameter: 1.18" (3 cm), Weight: 1.76 oz (50 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.