Digicom logo

Digicom Router ADSL2 wireless router Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66499
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Digicom Router ADSL2 wireless router Black, Silver:

Digicom Router ADSL2, Ethernet LAN, ADSL, Black, Silver

Long summary description Digicom Router ADSL2 wireless router Black, Silver:

Digicom Router ADSL2. Product color: Black, Silver. Processor model: Trendchip, Internal memory: 8 MB, Flash memory: 8 MB. Weight: 12.3 oz (350 g). WLAN data transfer rates supported: 54 Mbit/s, Compatible operating systems: Windows XP, Windows Vista, Dimensions (WxDxH): 7.48 x 5.51 x 1.77" (190 x 140 x 45 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.