Digicom logo

Digicom Michelangelo SHDSL wired router

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92650
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom Michelangelo SHDSL wired router:

Digicom Michelangelo SHDSL, 2.3 Mbit/s, DDNS, SNTP, DNS relay, IGMP proxy, AAL5, RFC 2684, PPPoE, RFC 2364, RFC 1577, RFC 1483 MER, Stateful packet inspection (SPI) firewall, IPSec, PPTP client/server, DES, 3DES, AES, MPPE, L2TP, 0 - 40 °C

Long summary description Digicom Michelangelo SHDSL wired router:

Digicom Michelangelo SHDSL. Data transfer rate: 2.3 Mbit/s. Data link protocols: DDNS, SNTP, DNS relay, IGMP proxy, Supported network protocols: AAL5, RFC 2684, PPPoE, RFC 2364, RFC 1577, RFC 1483 MER. Firewall security: Stateful packet inspection (SPI) firewall, VPN support: IPSec, PPTP client/server, DES, 3DES, AES, MPPE, L2TP. Power requirements: 12V DC, 1A, Management platform: SNMP v3, MIB-I, MIB-II, Networking features: Fast Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.