Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Networking Cables
Dexlan RJ-45 Cat6 M/M 15m networking cable White 590.6" (15 m) U/UTP (UTP)
Dexlan RJ-45 Cat6 M/M 15m networking cable White 590.6" (15 m) U/UTP (UTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Dexlan
Product name:
RJ-45 Cat6 M/M 15m
Article code:
854248
GTIN (EAN/UPC):
3548388542486
Category:
Networking Cables
Icecat Product ID:
21781663
Data-sheet quality:
created/standardized by Icecat
Product views:
26828
Info modified on:
07 Mar 2024, 15:34:52
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE