Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22884904 data-sheets &
36869 brands
– register (free)
Networking Cables
Dexlan 20m, RJ-45 networking cable Red 787.4" (20 m) Cat6 F/UTP (FTP)
Dexlan 20m, RJ-45 networking cable Red 787.4" (20 m) Cat6 F/UTP (FTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Dexlan
Product name:
20m, RJ-45
Article code:
852643
Category:
Networking Cables
Icecat Product ID:
21784226
Data-sheet quality:
created/standardized by Icecat
Product views:
5576
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE