Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22961396 data-sheets &
38958 brands
– register (free)
Networking Cables
Dexlan 2m Cat6 RJ-45 networking cable Yellow 78.7" (2 m) F/UTP (FTP)
Dexlan 2m Cat6 RJ-45 networking cable Yellow 78.7" (2 m) F/UTP (FTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Dexlan
Product name:
2m Cat6 RJ-45
Article code:
842201
Category:
Networking Cables
Icecat Product ID:
21779511
Data-sheet quality:
created/standardized by Icecat
Product views:
9573
Info modified on:
21 Jun 2023, 09:11:13
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE