Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23544187 data-sheets &
42688 brands
– register (free)
HDMI Cables
DeLOCK 87966 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
DeLOCK 87966 HDMI cable 787.4" (20 m) HDMI Type A (Standard) Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
DeLOCK
Product name:
D-Type HDMI cable male to female black 20 cm
Article code:
87966
GTIN (EAN/UPC):
4043619879663
Category:
HDMI Cables
Icecat Product ID:
112655707
Data-sheet quality:
created/standardized by Icecat
Product views:
7088
Info modified on:
06 Jan 2025, 20:01:29
Product Brochure/Datasheet (287 KB)
Product Brochure/Datasheet (287 KB)
Report mistake
Specs
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE