DELL logo

DELL Vostro 3653 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66279
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Vostro 3653 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black:

DELL Vostro 3653, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Ubuntu Linux

Long summary description DELL Vostro 3653 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black:

DELL Vostro 3653. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Ubuntu Linux. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.