DELL logo

DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66003
Info modified on:
31 May 2024, 09:35:16
Short summary description DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black:

DELL UltraSharp U3014, 29.8", 2560 x 1600 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL UltraSharp U3014 computer monitor 29.8" 2560 x 1600 pixels Full HD LED Black:

DELL UltraSharp U3014. Display diagonal: 29.8", Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.