DELL logo

DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33361
Info modified on:
02 Feb 2025, 22:59:49
Short summary description DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Home English Black:

DELL Inspiron 7568, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 7568 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Home English Black:

DELL Inspiron 7568. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.