DELL logo

DELL Inspiron 3847 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17367
Info modified on:
14 Mar 2024, 19:28:09
Short summary description DELL Inspiron 3847 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL Inspiron 3847, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Inspiron 3847 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

DELL Inspiron 3847. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.