DELL logo

DELL XPS 12 Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15561
Info modified on:
24 Jan 2025, 20:43:13
Short summary description DELL XPS 12 Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Silver:

DELL XPS 12, Intel® Core™ i7, 1.8 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 12 Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Silver:

DELL XPS 12. Product type: Laptop, Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.