DELL XPS 2720, 27", Quad HD, Intel® Core™ i7, 8 GB, 2.03 TB, Windows 8
DELL XPS 2720. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 640M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver