DELL logo

DELL XPS 18 Intel® Core™ i3 i3-3227U 18.4" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45933
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 18 Intel® Core™ i3 i3-3227U 18.4" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

DELL XPS 18, 18.4", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8

Long summary description DELL XPS 18 Intel® Core™ i3 i3-3227U 18.4" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

DELL XPS 18. Product type: All-in-One PC. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.