DELL XPS 17 9720, Intel® Core™ i7, 17", 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Home
DELL XPS 17 9720. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 17", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black, Platinum, Silver