DELL XPS 15 9510, Intel® Core™ i7, 15.6", 1920 x 1200 pixels, 16 GB, 512 GB, Platinum, Silver
DELL XPS 15 9510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 15.6", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Product color: Platinum, Silver. Weight: 4.5 lbs (2.04 kg)