DELL XPS 7760, 27", 4K Ultra HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 10 Home
DELL XPS 7760. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R9 M485X. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gray