DELL XPS 12 9Q33, Intel® Core™ i7, 2 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB
DELL XPS 12 9Q33. Product type: Laptop, Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black, Silver