DELL logo

DELL XPS 17 9700 Intel® Core™ i7 i7-10875H Laptop 17" Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16449
Info modified on:
22 Jan 2025, 20:22:53
Short summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10875H Laptop 17" Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL XPS 17 9700, Intel® Core™ i7, 2.3 GHz, 17", 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10875H Laptop 17" Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL XPS 17 9700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 17", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Platinum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.