DELL logo

DELL XPS 8940 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 5300 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22105
Info modified on:
22 Aug 2022, 15:36:39
Short summary description DELL XPS 8940 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 5300 Windows 10 Home Tower PC Black:

DELL XPS 8940, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 1.26 TB, Windows 10 Home

Long summary description DELL XPS 8940 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 5300 Windows 10 Home Tower PC Black:

DELL XPS 8940. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 5300. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 360 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.