DELL Precision 7720, Intel® Xeon® E3 v6, 3 GHz, 17.3", 1600 x 900 pixels, 64 GB, 1.02 TB
DELL Precision 7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1505MV6, Processor frequency: 3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Black, Graphite