DELL logo

DELL Precision 7540 Intel® Core™ i5 i5-9400H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24837
Info modified on:
23 Jan 2025, 18:33:37
Short summary description DELL Precision 7540 Intel® Core™ i5 i5-9400H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

DELL Precision 7540, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision 7540 Intel® Core™ i5 i5-9400H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

DELL Precision 7540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9400H, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.