DELL Precision 5760, Intel® Xeon®, 17", 3840 x 2400 pixels, 32 GB, 1 TB, Windows 10 Pro for Workstations
DELL Precision 5760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11855M. Display diagonal: 17", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product color: Gray