DELL logo

DELL Latitude 3460 Intel® Celeron® 3215U Laptop 14" HD 8 GB DDR3L-SDRAM 128 GB SSD Windows Embedded Standard 7 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92769
Info modified on:
01 Feb 2025, 06:10:11
Short summary description DELL Latitude 3460 Intel® Celeron® 3215U Laptop 14" HD 8 GB DDR3L-SDRAM 128 GB SSD Windows Embedded Standard 7 Black:

DELL Latitude 3460, Intel® Celeron®, 1.7 GHz, 14", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 3460 Intel® Celeron® 3215U Laptop 14" HD 8 GB DDR3L-SDRAM 128 GB SSD Windows Embedded Standard 7 Black:

DELL Latitude 3460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3215U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard 7. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.