DELL XPS 13 9310, Intel® Core™ i7, 13.4", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro
DELL XPS 13 9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 13.4", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver. Weight: 2.65 lbs (1.2 kg)