DELL logo

DELL OptiPlex 390 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146734
Info modified on:
23 Jul 2024, 20:48:49
Short summary description DELL OptiPlex 390 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black, Silver:

DELL OptiPlex 390 SF, 3.3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD±RW, FreeDOS

Long summary description DELL OptiPlex 390 SF Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black, Silver:

DELL OptiPlex 390 SF. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 27.8 lbs (12.6 kg). Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.