DELL OptiPlex 790 MT, 3.1 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, FreeDOS
DELL OptiPlex 790 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC. Weight: 19.6 lbs (8.87 kg). Product color: Black, Silver