DELL Vostro 5410, Intel® Core™ i5, 14", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro
DELL Vostro 5410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11320H. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Pro. Product color: Gray