DELL OptiPlex 5080, 2 GHz, Intel® Core™ i7, i7-10700T, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 5080. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: MFF. Product type: Mini PC. Product color: Black