DELL OptiPlex 5070, 2.2 GHz, Intel® Core™ i5, i5-9500T, 8 GB, 128 GB, Windows 10 Pro
DELL OptiPlex 5070. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Product color: Black