DELL logo

DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57590
Info modified on:
02 Feb 2025, 23:00:04
Short summary description DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Red:

DELL Inspiron 15z (5523), Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 532 GB

Long summary description DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 15.6" 4 GB DDR3-SDRAM 532 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Red:

DELL Inspiron 15z (5523). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.