DELL logo

DELL Inspiron 17R SE (7720) Intel® Core™ i7 i7-3630QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Professional Preload Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85842
Info modified on:
25 Jan 2025, 22:15:24
Short summary description DELL Inspiron 17R SE (7720) Intel® Core™ i7 i7-3630QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Professional Preload Black, Silver:

DELL Inspiron 17R SE (7720), Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 2.03 TB

Long summary description DELL Inspiron 17R SE (7720) Intel® Core™ i7 i7-3630QM Laptop 17.3" Full HD 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 650M Windows 7 Professional Preload Black, Silver:

DELL Inspiron 17R SE (7720). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional Preload. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.