DELL logo

DELL Precision M4600 Intel® Core™ i7 i7-2860QM 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32327
Info modified on:
29 Jan 2025, 18:17:26
Short summary description DELL Precision M4600 Intel® Core™ i7 i7-2860QM 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black:

DELL Precision M4600, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description DELL Precision M4600 Intel® Core™ i7 i7-2860QM 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black:

DELL Precision M4600. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 2000M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 6.15 lbs (2.79 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.