DELL logo

DELL VxRail E560 server 18.6 TB Rack (1U) Intel® Xeon® Gold 6248R 3 GHz 1.54 TB 1100 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79922
Info modified on:
17 Sept 2024, 15:48:54
Short summary description DELL VxRail E560 server 18.6 TB Rack (1U) Intel® Xeon® Gold 6248R 3 GHz 1.54 TB 1100 W:

DELL VxRail E560, 3 GHz, 6248R, 1.54 TB, 18.6 TB, 1100 W, Rack (1U)

Long summary description DELL VxRail E560 server 18.6 TB Rack (1U) Intel® Xeon® Gold 6248R 3 GHz 1.54 TB 1100 W:

DELL VxRail E560. Processor family: Intel® Xeon® Gold, Processor frequency: 3 GHz, Processor model: 6248R. Internal memory: 1.54 TB, Memory layout (slots x size): 24 x 64 GB. Total storage capacity: 18.6 TB. Ethernet LAN. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.