DELL logo

DELL VxRail E560 server 8.08 TB Rack (1U) Intel® Xeon® Gold 6226R 2.9 GHz 768 GB 1100 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110525
Info modified on:
17 Sept 2024, 15:48:55
Short summary description DELL VxRail E560 server 8.08 TB Rack (1U) Intel® Xeon® Gold 6226R 2.9 GHz 768 GB 1100 W:

DELL VxRail E560, 2.9 GHz, 6226R, 768 GB, 8.08 TB, 1100 W, Rack (1U)

Long summary description DELL VxRail E560 server 8.08 TB Rack (1U) Intel® Xeon® Gold 6226R 2.9 GHz 768 GB 1100 W:

DELL VxRail E560. Processor family: Intel® Xeon® Gold, Processor frequency: 2.9 GHz, Processor model: 6226R. Internal memory: 768 GB. Total storage capacity: 8.08 TB, HDD size: 2.5", HDD interface: Serial ATA III. Ethernet LAN. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.