DELL logo

DELL PowerEdge T340 + Windows 2022 Standard server 480 GB Tower Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2022 Standard

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21094
Info modified on:
05 Dec 2023, 11:58:48
Short summary description DELL PowerEdge T340 + Windows 2022 Standard server 480 GB Tower Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2022 Standard:

DELL PowerEdge T340 + Windows Server 2022 Standard, 3.4 GHz, E-2236, 16 GB, DDR4-SDRAM, 480 GB, Tower

Long summary description DELL PowerEdge T340 + Windows 2022 Standard server 480 GB Tower Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2022 Standard:

DELL PowerEdge T340 + Windows Server 2022 Standard. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2236. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Optical drive type: DVD±RW. Power supply: 495 W. Operating system installed: Windows Server 2022 Standard. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.