DELL logo

DELL Vostro 5480 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31481
Info modified on:
27 Jan 2025, 08:51:54
Short summary description DELL Vostro 5480 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Graphite, Silver:

DELL Vostro 5480, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 5480 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Graphite, Silver:

DELL Vostro 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product color: Graphite, Silver. Weight: 3.37 lbs (1.53 kg)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.