DELL logo

DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60879
Info modified on:
26 Jun 2024, 06:06:16
Short summary description DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 9030, 23", Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9030 Intel® Core™ i7 i7-4790S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 9030. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.