DELL logo

DELL Latitude 10 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13734
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Latitude 10 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black:

DELL Latitude 10, 10.1", 1366 x 768 pixels, 64 GB, 2 GB, Windows 8 Pro, Black

Long summary description DELL Latitude 10 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black:

DELL Latitude 10. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 23.2 oz (658 g). Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.