DELL logo

DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 14" 8 GB DDR3-SDRAM 532 GB HDD+SSD AMD Radeon HD 7570M Windows 7 Home Basic Gray, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16814
Info modified on:
29 Jan 2025, 18:36:32
Short summary description DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 14" 8 GB DDR3-SDRAM 532 GB HDD+SSD AMD Radeon HD 7570M Windows 7 Home Basic Gray, Silver:

DELL Inspiron 14z-5423, Intel® Core™ i7, 1.9 GHz, 14", 1366 x 768 pixels, 8 GB, 532 GB

Long summary description DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 14" 8 GB DDR3-SDRAM 532 GB HDD+SSD AMD Radeon HD 7570M Windows 7 Home Basic Gray, Silver:

DELL Inspiron 14z-5423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product color: Gray, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.