DELL Inspiron 14R, Intel® Core™ i5, 1.8 GHz, 14", 1366 x 768 pixels, 8 GB, 750 GB
DELL Inspiron 14R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Ubuntu Linux. Product color: Blue, Silver