DELL logo

DELL Vostro 5310 Intel® Core™ i5 i5-11320H Laptop 13.3" Full HD+ 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Gray

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23640
Info modified on:
18 Feb 2025, 19:22:10
Short summary description DELL Vostro 5310 Intel® Core™ i5 i5-11320H Laptop 13.3" Full HD+ 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Gray:

DELL Vostro 5310, Intel® Core™ i5, 13.3", 1920 x 1200 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Vostro 5310 Intel® Core™ i5 i5-11320H Laptop 13.3" Full HD+ 8 GB LPDDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Gray:

DELL Vostro 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11320H. Display diagonal: 13.3", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.