DELL Vostro V460L, 3.1 GHz, Intel® Core™ i5, i5-2400, 2 GB, 500 GB, Windows 7 Professional
DELL Vostro V460L. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Weight: 21.3 lbs (9.66 kg). Product color: Black