DELL logo

DELL Precision 3630 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20708
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Precision 3630 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Windows 10 Pro Tower Workstation Black:

DELL Precision 3630, 3 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3630 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Windows 10 Pro Tower Workstation Black:

DELL Precision 3630. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon Pro WX 3200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.